TE Connectivity Chip Resistor - Surface Mount CRGP1206F10K

Description
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130550DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130550DKR-ND
Chip Resistor - Surface Mount A130550DKR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130550TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130550TR-ND
Chip Resistor - Surface Mount A130550TR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130550CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130550CT-ND
Chip Resistor - Surface Mount A130550CT-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1765227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765227
Surface Mount Resistors 1765227
TE Connectivity CRGP1206F10K

TE Connectivity CRGP1206F10K

Supplier's Site
Surface Mount Resistors - 1765074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765074
Surface Mount Resistors 1765074
TE Connectivity CRGP1206F10K

TE Connectivity CRGP1206F10K

Supplier's Site
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3885
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3885
RES, 10K, 1%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 10K, 1%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3884
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3884
RES, 10K, 1%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 10K, 1%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGP1206F10K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1206F10K
Chip Resistor - Surface Mount CRGP1206F10K
RES 10K OHM 1% 1/2W 1206

RES 10K OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A130550DKR-ND 1765227 73AC3885 CRGP1206F10K
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details