TE Connectivity Chip Resistor - Surface Mount CRGP0805F82K

Description
82 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130500DKR-ND
Chip Resistor - Surface Mount A130500DKR-ND
82 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

82 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130500CT-ND
Chip Resistor - Surface Mount A130500CT-ND
82 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

82 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130500TR-ND
Chip Resistor - Surface Mount A130500TR-ND
82 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

82 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0805F82KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0805F82KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0805F82KTR-ND
CRGP 0805 82K 1%

CRGP 0805 82K 1%

Buy Now Datasheet
Res, 82K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3867
Res, 82K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3867
RES, 82K, 1%, 0.33W, 0805, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 82K, 1%, 0.33W, 0805, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7239
Res, 82K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7239
RES, 82K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 82K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130500DKR-ND 73AC3867 61AC7239
Product Name Chip Resistor - Surface Mount Res, 82K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 82K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details