TE Connectivity Chip Resistor - Surface Mount CRGP0805F820K

Description
820 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130512TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130512TR-ND
Chip Resistor - Surface Mount A130512TR-ND
820 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130512DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130512DKR-ND
Chip Resistor - Surface Mount A130512DKR-ND
820 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130512CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130512CT-ND
Chip Resistor - Surface Mount A130512CT-ND
820 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0805F820KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0805F820KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0805F820KTR-ND
CRGP 0805 820K 1%

CRGP 0805 820K 1%

Buy Now Datasheet
Res, 820K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3871
Res, 820K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3871
RES, 820K, 1%, 0.33W, 0805, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 820K, 1%, 0.33W, 0805, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7241
Res, 820K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7241
RES, 820K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130512TR-ND 1111-CRGP0805F820KTR-ND 73AC3871 61AC7241
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 820K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 820K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers