TE Connectivity Chip Resistor - Surface Mount CRGP0805F6K8

Description
6.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130487DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130487DKR-ND
Chip Resistor - Surface Mount A130487DKR-ND
6.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130487CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130487CT-ND
Chip Resistor - Surface Mount A130487CT-ND
6.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130487TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130487TR-ND
Chip Resistor - Surface Mount A130487TR-ND
6.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 6K8, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3855
Res, 6K8, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3855
RES, 6K8, 1%, 0.33W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 6K8, 1%, 0.33W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7233
Res, 6K8, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7233
RES, 6K8, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K8, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3854
Res, 6K8, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3854
RES, 6K8, 1%, 0.33W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 6K8, 1%, 0.33W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130487DKR-ND 73AC3855 61AC7233
Product Name Chip Resistor - Surface Mount Res, 6K8, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 6K8, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers