TE Connectivity Chip Resistor - Surface Mount CRGP0805F68K

Description
68 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130499TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130499TR-ND
Chip Resistor - Surface Mount A130499TR-ND
68 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130499CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130499CT-ND
Chip Resistor - Surface Mount A130499CT-ND
68 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130499DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130499DKR-ND
Chip Resistor - Surface Mount A130499DKR-ND
68 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 68K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7234
Res, 68K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7234
RES, 68K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3857
Res, 68K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3857
RES, 68K, 1%, 0.33W, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 68K, 1%, 0.33W, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130499TR-ND 61AC7234 73AC3857
Product Name Chip Resistor - Surface Mount Res, 68K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 68K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details