TE Connectivity Chip Resistor - Surface Mount CRGP0805F680K

Description
680 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130511DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130511DKR-ND
Chip Resistor - Surface Mount A130511DKR-ND
680 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

680 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130511CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130511CT-ND
Chip Resistor - Surface Mount A130511CT-ND
680 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

680 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130511TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130511TR-ND
Chip Resistor - Surface Mount A130511TR-ND
680 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

680 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 680K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3861
Res, 680K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3861
RES, 680K, 1%, 0.33W, 0805, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 680K, 1%, 0.33W, 0805, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7236
Res, 680K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7236
RES, 680K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130511DKR-ND 73AC3861 61AC7236
Product Name Chip Resistor - Surface Mount Res, 680K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 680K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details