TE Connectivity Chip Resistor - Surface Mount CRGP0805F56R

Description
56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130462CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130462CT-ND
Chip Resistor - Surface Mount A130462CT-ND
56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130462TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130462TR-ND
Chip Resistor - Surface Mount A130462TR-ND
56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130462DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130462DKR-ND
Chip Resistor - Surface Mount A130462DKR-ND
56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0805F56RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0805F56RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0805F56RTR-ND
CRGP 0805 56R 1%

CRGP 0805 56R 1%

Buy Now Datasheet
Res, 56R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7230
Res, 56R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7230
RES, 56R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:56ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:56ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3849
Res, 56R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3849
RES, 56R, 1%, 0.33W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 56R, 1%, 0.33W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130462CT-ND 1111-CRGP0805F56RTR-ND 61AC7230 73AC3849
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 56R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 56R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567469P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers