TE Connectivity Chip Resistor - Surface Mount CRGP0805F56K

Description
56 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130498DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130498DKR-ND
Chip Resistor - Surface Mount A130498DKR-ND
56 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130498TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130498TR-ND
Chip Resistor - Surface Mount A130498TR-ND
56 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130498CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130498CT-ND
Chip Resistor - Surface Mount A130498CT-ND
56 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 56K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7229
Res, 56K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7229
RES, 56K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 56K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3847
Res, 56K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3847
RES, 56K, 1%, 0.33W, 0805, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 56K, 1%, 0.33W, 0805, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3846
Res, 56K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3846
RES, 56K, 1%, 0.33W, 0805, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 56K, 1%, 0.33W, 0805, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130498DKR-ND 61AC7229 73AC3847
Product Name Chip Resistor - Surface Mount Res, 56K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 56K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers