TE Connectivity Chip Resistor - Surface Mount CRGP0805F560K

Description
560 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130510DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130510DKR-ND
Chip Resistor - Surface Mount A130510DKR-ND
560 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

560 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130510CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130510CT-ND
Chip Resistor - Surface Mount A130510CT-ND
560 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

560 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130510TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130510TR-ND
Chip Resistor - Surface Mount A130510TR-ND
560 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

560 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 560K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3851
Res, 560K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3851
RES, 560K, 1%, 0.33W, 0805, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 560K, 1%, 0.33W, 0805, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7231
Res, 560K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7231
RES, 560K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:560kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 560K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:560kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130510DKR-ND 73AC3851 61AC7231
Product Name Chip Resistor - Surface Mount Res, 560K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 560K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details