TE Connectivity Chip Resistor - Surface Mount CRGP0805F4K7

Description
4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130485DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130485DKR-ND
Chip Resistor - Surface Mount A130485DKR-ND
4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130485TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130485TR-ND
Chip Resistor - Surface Mount A130485TR-ND
4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130485CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130485CT-ND
Chip Resistor - Surface Mount A130485CT-ND
4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0805F4K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0805F4K7TR-ND
Chip Resistor - Surface Mount 1111-CRGP0805F4K7TR-ND
THICK FILM RESISTORS - SMD CRGP

THICK FILM RESISTORS - SMD CRGP

Buy Now Datasheet
Res, 4K7, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3835
Res, 4K7, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3835
RES, 4K7, 1%, 0.33W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 4K7, 1%, 0.33W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7223
Res, 4K7, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7223
RES, 4K7, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130485DKR-ND 73AC3835 61AC7223
Product Name Chip Resistor - Surface Mount Res, 4K7, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 4K7, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers