TE Connectivity Chip Resistor - Surface Mount CRGP0805F47R

Description
47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130461CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130461CT-ND
Chip Resistor - Surface Mount A130461CT-ND
47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130461TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130461TR-ND
Chip Resistor - Surface Mount A130461TR-ND
47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130461DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130461DKR-ND
Chip Resistor - Surface Mount A130461DKR-ND
47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0805F47RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0805F47RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0805F47RTR-ND
CRGP 0805 47R 1%

CRGP 0805 47R 1%

Buy Now Datasheet
Res, 47R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3839
Res, 47R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3839
RES, 47R, 1%, 0.33W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 47R, 1%, 0.33W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3838
Res, 47R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3838
RES, 47R, 1%, 0.33W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 47R, 1%, 0.33W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130461CT-ND 1111-CRGP0805F47RTR-ND 73AC3839
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details