TE Connectivity Chip Resistor - Surface Mount CRGP0805F470K

Description
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130509DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130509DKR-ND
Chip Resistor - Surface Mount A130509DKR-ND
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130509TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130509TR-ND
Chip Resistor - Surface Mount A130509TR-ND
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130509CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130509CT-ND
Chip Resistor - Surface Mount A130509CT-ND
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0805F470KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0805F470KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0805F470KTR-ND
THICK FILM RESISTORS-SMD CRGP 08

THICK FILM RESISTORS-SMD CRGP 08

Buy Now Datasheet
Res, 470K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7226
Res, 470K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7226
RES, 470K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3841
Res, 470K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3841
RES, 470K, 1%, 0.33W, 0805, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 470K, 1%, 0.33W, 0805, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130509DKR-ND 1111-CRGP0805F470KTR-ND 61AC7226 73AC3841
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 470K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 470K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers