TE Connectivity Chip Resistor - Surface Mount CRGP0805F39R

Description
39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130460DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130460DKR-ND
Chip Resistor - Surface Mount A130460DKR-ND
39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130460TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130460TR-ND
Chip Resistor - Surface Mount A130460TR-ND
39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130460CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130460CT-ND
Chip Resistor - Surface Mount A130460CT-ND
39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 39R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3829
Res, 39R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3829
RES, 39R, 1%, 0.33W, 0805, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 39R, 1%, 0.33W, 0805, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7220
Res, 39R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7220
RES, 39R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 39R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3828
Res, 39R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3828
RES, 39R, 1%, 0.33W, 0805, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 39R, 1%, 0.33W, 0805, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130460DKR-ND 73AC3829 61AC7220
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 39R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2-2176058-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
3 suppliers