TE Connectivity Chip Resistor - Surface Mount CRGP0805F390R

Description
390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130472CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130472CT-ND
Chip Resistor - Surface Mount A130472CT-ND
390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130472TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130472TR-ND
Chip Resistor - Surface Mount A130472TR-ND
390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130472DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130472DKR-ND
Chip Resistor - Surface Mount A130472DKR-ND
390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0805F390RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0805F390RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0805F390RTR-ND
CRGP 0805 390R 1%

CRGP 0805 390R 1%

Buy Now Datasheet
Res, 390R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7222
Res, 390R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7222
RES, 390R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3833
Res, 390R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3833
RES, 390R, 1%, 0.33W, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 390R, 1%, 0.33W, 0805, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130472CT-ND 1111-CRGP0805F390RTR-ND 61AC7222 73AC3833
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 390R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 390R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers