TE Connectivity Chip Resistor - Surface Mount CRGP0805F33K

Description
33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130495DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130495DKR-ND
Chip Resistor - Surface Mount A130495DKR-ND
33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130495CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130495CT-ND
Chip Resistor - Surface Mount A130495CT-ND
33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130495TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130495TR-ND
Chip Resistor - Surface Mount A130495TR-ND
33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0805F33KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0805F33KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0805F33KTR-ND
CRGP 0805 33K 1%

CRGP 0805 33K 1%

Buy Now Datasheet
Res, 33K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7215
Res, 33K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7215
RES, 33K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3819
Res, 33K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3819
RES, 33K, 1%, 0.33W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 33K, 1%, 0.33W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130495DKR-ND 1111-CRGP0805F33KTR-ND 61AC7215 73AC3819
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 33K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details