TE Connectivity Chip Resistor - Surface Mount CRGP0805F330R

Description
330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130471DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130471DKR-ND
Chip Resistor - Surface Mount A130471DKR-ND
330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130471TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130471TR-ND
Chip Resistor - Surface Mount A130471TR-ND
330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130471CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130471CT-ND
Chip Resistor - Surface Mount A130471CT-ND
330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7218
Res, 330R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7218
RES, 330R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3825
Res, 330R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3825
RES, 330R, 1%, 0.33W, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 330R, 1%, 0.33W, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130471DKR-ND 61AC7218 73AC3825
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 330R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details