TE Connectivity Chip Resistor - Surface Mount CRGP0805F330K

Description
330 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130507DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130507DKR-ND
Chip Resistor - Surface Mount A130507DKR-ND
330 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130507CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130507CT-ND
Chip Resistor - Surface Mount A130507CT-ND
330 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130507TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130507TR-ND
Chip Resistor - Surface Mount A130507TR-ND
330 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7217
Res, 330K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7217
RES, 330K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:330kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:330kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3823
Res, 330K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3823
RES, 330K, 1%, 0.33W, 0805, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 330K, 1%, 0.33W, 0805, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130507DKR-ND 61AC7217 73AC3823
Product Name Chip Resistor - Surface Mount Res, 330K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 330K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details