TE Connectivity Chip Resistor - Surface Mount CRGP0805F270K

Description
270 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130506TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130506TR-ND
Chip Resistor - Surface Mount A130506TR-ND
270 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130506CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130506CT-ND
Chip Resistor - Surface Mount A130506CT-ND
270 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130506DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130506DKR-ND
Chip Resistor - Surface Mount A130506DKR-ND
270 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 270K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7211
Res, 270K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7211
RES, 270K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:270kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 270K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3811
Res, 270K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3811
RES, 270K, 1%, 0.33W, 0805, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 270K, 1%, 0.33W, 0805, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3810
Res, 270K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3810
RES, 270K, 1%, 0.33W, 0805, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 270K, 1%, 0.33W, 0805, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130506TR-ND 61AC7211 73AC3811
Product Name Chip Resistor - Surface Mount Res, 270K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 270K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers