TE Connectivity Chip Resistor - Surface Mount CRGP0805F22K

Description
22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130493CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130493CT-ND
Chip Resistor - Surface Mount A130493CT-ND
22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130493TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130493TR-ND
Chip Resistor - Surface Mount A130493TR-ND
22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130493DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130493DKR-ND
Chip Resistor - Surface Mount A130493DKR-ND
22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0805F22KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0805F22KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0805F22KTR-ND
CRGP 0805 22K 1%

CRGP 0805 22K 1%

Buy Now Datasheet
Res, 22K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3799
Res, 22K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3799
RES, 22K, 1%, 0.33W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 22K, 1%, 0.33W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7205
Res, 22K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7205
RES, 22K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130493CT-ND 1111-CRGP0805F22KTR-ND 73AC3799 61AC7205
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 22K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers