TE Connectivity Chip Resistor - Surface Mount CRGP0805F1M0

Description
1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130513DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130513DKR-ND
Chip Resistor - Surface Mount A130513DKR-ND
1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130513CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130513CT-ND
Chip Resistor - Surface Mount A130513CT-ND
1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130513TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130513TR-ND
Chip Resistor - Surface Mount A130513TR-ND
1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1M, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7186
Res, 1M, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7186
RES, 1M, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3761
Res, 1M, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3761
RES, 1M, 1%, 0.33W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1M, 1%, 0.33W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130513DKR-ND 61AC7186 73AC3761
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 1M, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details