The Res, 1K8, 1%, 0.33W, 0805, Thick Film resistor from TE Connectivity is a surface-mount device designed for pulse withstand applications. It features a resistance value of 1.8 kΩ with a tolerance of ±1%. The power rating is 0.33W at an ambient temperature of 70°C. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The component is compliant with RoHS standards, ensuring it meets environmental regulations. Its compact 0805 package size makes it ideal for space-constrained applications.
1.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
1.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
1.8 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
RES, 1K8, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.8kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 1K8, 1%, 0.33W, 0805, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130480CT-ND | 61AC7185 | 73AC3759 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K8, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity | Res, 1K8, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |