TE Connectivity Chip Resistor - Surface Mount CRGP0805F18K

Description
18 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130492DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130492DKR-ND
Chip Resistor - Surface Mount A130492DKR-ND
18 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130492TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130492TR-ND
Chip Resistor - Surface Mount A130492TR-ND
18 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130492CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130492CT-ND
Chip Resistor - Surface Mount A130492CT-ND
18 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 18K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3787
Res, 18K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3787
RES, 18K, 1%, 0.33W, 0805, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 18K, 1%, 0.33W, 0805, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7199
Res, 18K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7199
RES, 18K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130492DKR-ND 73AC3787 61AC7199
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 18K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details