TE Connectivity Chip Resistor - Surface Mount CRGP0805F180R

Description
180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130468TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130468TR-ND
Chip Resistor - Surface Mount A130468TR-ND
180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130468DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130468DKR-ND
Chip Resistor - Surface Mount A130468DKR-ND
180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130468CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130468CT-ND
Chip Resistor - Surface Mount A130468CT-ND
180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 180R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3793
Res, 180R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3793
RES, 180R, 1%, 0.33W, 0805, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 180R, 1%, 0.33W, 0805, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3792
Res, 180R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3792
RES, 180R, 1%, 0.33W, 0805, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 180R, 1%, 0.33W, 0805, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130468TR-ND 73AC3793
Product Name Chip Resistor - Surface Mount Res, 180R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details