TE Connectivity Chip Resistor - Surface Mount CRGP0805F15K

Description
15 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130491TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130491TR-ND
Chip Resistor - Surface Mount A130491TR-ND
15 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130491DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130491DKR-ND
Chip Resistor - Surface Mount A130491DKR-ND
15 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130491CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130491CT-ND
Chip Resistor - Surface Mount A130491CT-ND
15 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3779
Res, 15K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3779
RES, 15K, 1%, 0.33W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 15K, 1%, 0.33W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7195
Res, 15K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7195
RES, 15K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130491TR-ND 73AC3779 61AC7195
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 15K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details