TE Connectivity Chip Resistor - Surface Mount CRGP0805F150K

Description
150 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130503CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130503CT-ND
Chip Resistor - Surface Mount A130503CT-ND
150 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

150 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130503TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130503TR-ND
Chip Resistor - Surface Mount A130503TR-ND
150 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

150 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 150K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3783
Res, 150K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3783
RES, 150K, 1%, 0.33W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 150K, 1%, 0.33W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7197
Res, 150K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7197
RES, 150K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150K, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130503CT-ND 73AC3783 61AC7197
Product Name Chip Resistor - Surface Mount Res, 150K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity Res, 150K, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1474FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
4 suppliers