TE Connectivity Chip Resistor - Surface Mount CRGP0805F120R

Description
120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130466CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130466CT-ND
Chip Resistor - Surface Mount A130466CT-ND
120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130466DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130466DKR-ND
Chip Resistor - Surface Mount A130466DKR-ND
120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130466TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130466TR-ND
Chip Resistor - Surface Mount A130466TR-ND
120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0805F120RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0805F120RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0805F120RTR-ND
CRGP 0805 120R 1%

CRGP 0805 120R 1%

Buy Now Datasheet
Res, 120R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3777
Res, 120R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3777
RES, 120R, 1%, 0.33W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 120R, 1%, 0.33W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3776
Res, 120R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3776
RES, 120R, 1%, 0.33W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 120R, 1%, 0.33W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130466CT-ND 1111-CRGP0805F120RTR-ND 73AC3777
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 120R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers