TE Connectivity Chip Resistor - Surface Mount CRGP0805F10R

Description
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130453TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130453TR-ND
Chip Resistor - Surface Mount A130453TR-ND
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130453DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130453DKR-ND
Chip Resistor - Surface Mount A130453DKR-ND
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130453CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130453CT-ND
Chip Resistor - Surface Mount A130453CT-ND
10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0805F10RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0805F10RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0805F10RTR-ND
CRGP 0805 10R 1%

CRGP 0805 10R 1%

Buy Now Datasheet
Res, 10R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity - 61AC7188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity
61AC7188
Res, 10R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity 61AC7188
RES, 10R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.33W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:CRGP Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3765
Res, 10R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3765
RES, 10R, 1%, 0.33W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 10R, 1%, 0.33W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130453TR-ND 1111-CRGP0805F10RTR-ND 61AC7188 73AC3765
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 1%, 0.33W, 0805, Thick Film; Resistor Case Style Te Connectivity Res, 10R, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details