TE Connectivity Chip Resistor - Surface Mount CRGP0805F10K

Description
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130489TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130489TR-ND
Chip Resistor - Surface Mount A130489TR-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130489DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130489DKR-ND
Chip Resistor - Surface Mount A130489DKR-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130489CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130489CT-ND
Chip Resistor - Surface Mount A130489CT-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1765237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765237
Surface Mount Resistors 1765237
TE Connectivity CRGP0805F10K

TE Connectivity CRGP0805F10K

Supplier's Site
Surface Mount Resistors - 1765120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765120
Surface Mount Resistors 1765120
TE Connectivity CRGP0805F10K

TE Connectivity CRGP0805F10K

Supplier's Site
Res, 10K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3762
Res, 10K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3762
RES, 10K, 1%, 0.33W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 10K, 1%, 0.33W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity - 73AC3763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
73AC3763
Res, 10K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity 73AC3763
RES, 10K, 1%, 0.33W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 10K, 1%, 0.33W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130489TR-ND 1765237 73AC3762
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 10K, 1%, 0.33W, 0805, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details