TE Connectivity Chip Resistor - Surface Mount CRGP0603F8K2

Description
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote
Description
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 8K2, 1%, 0.25W, 0603, Thick Film resistor from TE Connectivity is a surface-mount device designed for applications requiring pulse withstand capabilities. It features a resistance value of 8.2 kΩ with a tolerance of ±1%, and a power rating of 0.25W at an ambient temperature of 70°C. The resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It operates within a temperature range of -55°C to +155°C and is compliant with RoHS standards. The compact 0603 package size makes it ideal for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Res, 8K2, 1%, 0.25W, 0603, Thick Film resistor from TE Connectivity is a surface-mount device designed for applications requiring pulse withstand capabilities. It features a resistance value of 8.2 kΩ with a tolerance of ±1%, and a power rating of 0.25W at an ambient temperature of 70°C. The resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It operates within a temperature range of -55°C to +155°C and is compliant with RoHS standards. The compact 0603 package size makes it ideal for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130427TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130427TR-ND
Chip Resistor - Surface Mount A130427TR-ND
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130427DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130427DKR-ND
Chip Resistor - Surface Mount A130427DKR-ND
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130427CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130427CT-ND
Chip Resistor - Surface Mount A130427CT-ND
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3743
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3743
RES, 8K2, 1%, 0.25W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 8K2, 1%, 0.25W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7177
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7177
RES, 8K2, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K2, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130427TR-ND 73AC3743 61AC7177
Product Name Chip Resistor - Surface Mount Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details