TE Connectivity Chip Resistor - Surface Mount CRGP0603F82K

Description
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130439DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130439DKR-ND
Chip Resistor - Surface Mount A130439DKR-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130439TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130439TR-ND
Chip Resistor - Surface Mount A130439TR-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130439CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130439CT-ND
Chip Resistor - Surface Mount A130439CT-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0603F82KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0603F82KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0603F82KTR-ND
CRGP 0603 82K 1%

CRGP 0603 82K 1%

Buy Now Datasheet
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3745
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3745
RES, 82K, 1%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 82K, 1%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7178
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7178
RES, 82K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 82K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130439DKR-ND 1111-CRGP0603F82KTR-ND 73AC3745 61AC7178
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details