TE Connectivity Chip Resistor - Surface Mount CRGP0603F820K

Description
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130451DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130451DKR-ND
Chip Resistor - Surface Mount A130451DKR-ND
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130451CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130451CT-ND
Chip Resistor - Surface Mount A130451CT-ND
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130451TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130451TR-ND
Chip Resistor - Surface Mount A130451TR-ND
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3749
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3749
RES, 820K, 1%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 820K, 1%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7180
Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7180
RES, 820K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130451DKR-ND 73AC3749 61AC7180
Product Name Chip Resistor - Surface Mount Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 820K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers