TE Connectivity Chip Resistor - Surface Mount CRGP0603F68K

Description
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130438CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130438CT-ND
Chip Resistor - Surface Mount A130438CT-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130438DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130438DKR-ND
Chip Resistor - Surface Mount A130438DKR-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130438TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130438TR-ND
Chip Resistor - Surface Mount A130438TR-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0603F68KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0603F68KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0603F68KTR-ND
CRGP 0603 68K 1%

CRGP 0603 68K 1%

Buy Now Datasheet
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3735
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3735
RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7173
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7173
RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130438CT-ND 73AC3735 61AC7173
Product Name Chip Resistor - Surface Mount Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers