TE Connectivity Chip Resistor - Surface Mount CRGP0603F680R

Description
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130414TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130414TR-ND
Chip Resistor - Surface Mount A130414TR-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130414DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130414DKR-ND
Chip Resistor - Surface Mount A130414DKR-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130414CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130414CT-ND
Chip Resistor - Surface Mount A130414CT-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0603F680RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0603F680RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0603F680RTR-ND
CRGP 0603 680R 1%

CRGP 0603 680R 1%

Buy Now Datasheet
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3741
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3741
RES, 680R, 1%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 680R, 1%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7176
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7176
RES, 680R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130414TR-ND 1111-CRGP0603F680RTR-ND 73AC3741 61AC7176
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers