TE Connectivity Chip Resistor - Surface Mount CRGP0603F680K

Description
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130450CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130450CT-ND
Chip Resistor - Surface Mount A130450CT-ND
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

680 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130450TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130450TR-ND
Chip Resistor - Surface Mount A130450TR-ND
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

680 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 680K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3739
Res, 680K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3739
RES, 680K, 1%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 680K, 1%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3738
Res, 680K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3738
RES, 680K, 1%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 680K, 1%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130450CT-ND 73AC3739
Product Name Chip Resistor - Surface Mount Res, 680K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers