TE Connectivity Chip Resistor - Surface Mount CRGP0603F5K6

Description
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130425TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130425TR-ND
Chip Resistor - Surface Mount A130425TR-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130425DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130425DKR-ND
Chip Resistor - Surface Mount A130425DKR-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130425CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130425CT-ND
Chip Resistor - Surface Mount A130425CT-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7167
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7167
RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3723
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3723
RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130425TR-ND 61AC7167 73AC3723
Product Name Chip Resistor - Surface Mount Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers