The Resistor, part number 61AC7169, is a 56-ohm thick film chip resistor with a case style of 0603. It features a power rating of 0.25W at 70°C and a tolerance of ±1%. The maximum working voltage is 50V, making it suitable for a variety of applications. This resistor is designed for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It operates within a temperature range of -55°C to +155°C and is compliant with RoHS standards. The product is part of the CRGP series, which is known for its pulse withstand capabilities.
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
RES, 56R, 1%, 0.25W, 0603, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes
RES, 56R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130401DKR-ND | 73AC3727 | 61AC7169 |
| Product Name | Chip Resistor - Surface Mount | Res, 56R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity | Res, 56R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms |