The Resistor, part number 73AC3725, is a 56K ohm thick film chip resistor with a tolerance of ±1% and a power rating of 0.25W. It is packaged in a 0603 case size, making it suitable for compact applications. This resistor is designed for pulse withstand capabilities, allowing it to handle transient voltage spikes effectively. It has a maximum working voltage of 50V and is compliant with RoHS standards. The resistor is supplied on tape and reel, facilitating automatic placement in high-volume production environments. Its operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions.
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
RES, 56K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 56K, 1%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130437DKR-ND | 61AC7168 | 73AC3725 |
| Product Name | Chip Resistor - Surface Mount | Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity | Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |