TE Connectivity Chip Resistor - Surface Mount CRGP0603F560R

Description
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote
Description
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 61AC7171, is a 560-ohm thick film chip resistor from the CRGP series by TE Connectivity. It features a case style of 0603, with a power rating of 0.25W at 70°C and a tolerance of ±1%. The maximum working voltage is 50V, making it suitable for various applications. This resistor is designed for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It is RoHS compliant, ensuring it meets environmental standards. The resistor operates within a temperature range of -55°C to +155°C, providing versatility in different operating conditions.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 61AC7171, is a 560-ohm thick film chip resistor from the CRGP series by TE Connectivity. It features a case style of 0603, with a power rating of 0.25W at 70°C and a tolerance of ±1%. The maximum working voltage is 50V, making it suitable for various applications. This resistor is designed for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It is RoHS compliant, ensuring it meets environmental standards. The resistor operates within a temperature range of -55°C to +155°C, providing versatility in different operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130413TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130413TR-ND
Chip Resistor - Surface Mount A130413TR-ND
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130413CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130413CT-ND
Chip Resistor - Surface Mount A130413CT-ND
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130413DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130413DKR-ND
Chip Resistor - Surface Mount A130413DKR-ND
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 560R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7171
Res, 560R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7171
RES, 560R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 560R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3731
Res, 560R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3731
RES, 560R, 1%, 0.25W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 560R, 1%, 0.25W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3730
Res, 560R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3730
RES, 560R, 1%, 0.25W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 560R, 1%, 0.25W, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130413TR-ND 61AC7171 73AC3731
Product Name Chip Resistor - Surface Mount Res, 560R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 560R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details