TE Connectivity Chip Resistor - Surface Mount CRGP0603F560K

Description
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130449TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130449TR-ND
Chip Resistor - Surface Mount A130449TR-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130449DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130449DKR-ND
Chip Resistor - Surface Mount A130449DKR-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130449CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130449CT-ND
Chip Resistor - Surface Mount A130449CT-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0603F560KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0603F560KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0603F560KTR-ND
CRGP 0603 560K 1%

CRGP 0603 560K 1%

Buy Now Datasheet
Res, 560K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3729
Res, 560K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3729
RES, 560K, 1%, 0.25W, 0603, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 560K, 1%, 0.25W, 0603, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7170
Res, 560K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7170
RES, 560K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 560K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3728
Res, 560K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3728
RES, 560K, 1%, 0.25W, 0603, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 560K, 1%, 0.25W, 0603, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130449TR-ND 73AC3729 61AC7170
Product Name Chip Resistor - Surface Mount Res, 560K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 560K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567805 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers