47 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
RES, 47R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 47R, 1%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes
RES, 47R, 1%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes
RES 47 OHM 1% 1/4W 0603
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A130400DKR-ND | 61AC7164 | 73AC3717 | CRGP0603F47R |
| Product Name | Chip Resistor - Surface Mount | Res, 47R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity | Res, 47R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms |