TE Connectivity Chip Resistor - Surface Mount CRGP0603F47K

Description
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130436DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130436DKR-ND
Chip Resistor - Surface Mount A130436DKR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130436CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130436CT-ND
Chip Resistor - Surface Mount A130436CT-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130436TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130436TR-ND
Chip Resistor - Surface Mount A130436TR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3715
Res, 47K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3715
RES, 47K, 1%, 0.25W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 47K, 1%, 0.25W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7163
Res, 47K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7163
RES, 47K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130436DKR-ND 73AC3715 61AC7163
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 47K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers