TE Connectivity Chip Resistor - Surface Mount CRGP0603F3K9

Description
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130423DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130423DKR-ND
Chip Resistor - Surface Mount A130423DKR-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130423TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130423TR-ND
Chip Resistor - Surface Mount A130423TR-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130423CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130423CT-ND
Chip Resistor - Surface Mount A130423CT-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0603F3K9TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0603F3K9TR-ND
Chip Resistor - Surface Mount 1111-CRGP0603F3K9TR-ND
CRGP 0603 3K9 1%

CRGP 0603 3K9 1%

Buy Now Datasheet
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3695
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3695
RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3694
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3694
RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130423DKR-ND 1111-CRGP0603F3K9TR-ND 73AC3695
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers