TE Connectivity Chip Resistor - Surface Mount CRGP0603F39R

Description
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130399DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130399DKR-ND
Chip Resistor - Surface Mount A130399DKR-ND
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130399TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130399TR-ND
Chip Resistor - Surface Mount A130399TR-ND
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130399CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130399CT-ND
Chip Resistor - Surface Mount A130399CT-ND
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 39R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7159
Res, 39R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7159
RES, 39R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3707
Res, 39R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3707
RES, 39R, 1%, 0.25W, 0603, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 39R, 1%, 0.25W, 0603, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130399DKR-ND 61AC7159 73AC3707
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 39R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details