TE Connectivity Chip Resistor - Surface Mount CRGP0603F39K

Description
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130435DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130435DKR-ND
Chip Resistor - Surface Mount A130435DKR-ND
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130435TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130435TR-ND
Chip Resistor - Surface Mount A130435TR-ND
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130435CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130435CT-ND
Chip Resistor - Surface Mount A130435CT-ND
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0603F39KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0603F39KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0603F39KTR-ND
THICK FILM RESISTORS-SMD CRGP 06

THICK FILM RESISTORS-SMD CRGP 06

Buy Now Datasheet
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3705
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3705
RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7158
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7158
RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3704
Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3704
RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 39K, 1%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130435DKR-ND 1111-CRGP0603F39KTR-ND 73AC3705 61AC7158
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 39K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details