TE Connectivity Chip Resistor - Surface Mount CRGP0603F390R

Description
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130411TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130411TR-ND
Chip Resistor - Surface Mount A130411TR-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130411CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130411CT-ND
Chip Resistor - Surface Mount A130411CT-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130411DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130411DKR-ND
Chip Resistor - Surface Mount A130411DKR-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3711
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3711
RES, 390R, 1%, 0.25W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 390R, 1%, 0.25W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7161
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7161
RES, 390R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3710
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3710
RES, 390R, 1%, 0.25W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 390R, 1%, 0.25W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130411TR-ND 73AC3711 61AC7161
Product Name Chip Resistor - Surface Mount Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers