TE Connectivity Chip Resistor - Surface Mount CRGP0603F390K

Description
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130447CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130447CT-ND
Chip Resistor - Surface Mount A130447CT-ND
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130447DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130447DKR-ND
Chip Resistor - Surface Mount A130447DKR-ND
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130447TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130447TR-ND
Chip Resistor - Surface Mount A130447TR-ND
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0603F390KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0603F390KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0603F390KTR-ND
CRGP 0603 390K 1%

CRGP 0603 390K 1%

Buy Now Datasheet
Res, 390K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3709
Res, 390K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3709
RES, 390K, 1%, 0.25W, 0603, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 390K, 1%, 0.25W, 0603, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3708
Res, 390K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3708
RES, 390K, 1%, 0.25W, 0603, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 390K, 1%, 0.25W, 0603, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130447CT-ND 73AC3709
Product Name Chip Resistor - Surface Mount Res, 390K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details