The Res, 33R, 1%, 0.25W, 0603, Thick Film resistor from TE Connectivity is a surface mount device designed for pulse withstand applications. It features a resistance value of 33 ohms with a tolerance of ±1%. The power rating is 0.25 watts at an ambient temperature of 70°C, and it has a maximum working voltage of 50V. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The component is compliant with RoHS standards, ensuring it meets environmental regulations. Its small size and lightweight construction make it ideal for compact electronic designs.
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
RES, 33R, 1%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes
RES, 33R, 1%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A130398CT-ND | 73AC3698 |
| Product Name | Chip Resistor - Surface Mount | Res, 33R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 33 ohms | 33 ohms |