TE Connectivity Chip Resistor - Surface Mount CRGP0603F33K

Description
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130434CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130434CT-ND
Chip Resistor - Surface Mount A130434CT-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130434DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130434DKR-ND
Chip Resistor - Surface Mount A130434DKR-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130434TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130434TR-ND
Chip Resistor - Surface Mount A130434TR-ND
33 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP0603F33K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP0603F33K
Chip Resistor - Surface Mount CRGP0603F33K
RES 33K OHM 1% 1/4W 0603

RES 33K OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 33K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7154
Res, 33K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7154
RES, 33K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 33K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3697
Res, 33K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3697
RES, 33K, 1%, 0.25W, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 33K, 1%, 0.25W, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3696
Res, 33K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3696
RES, 33K, 1%, 0.25W, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 33K, 1%, 0.25W, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A130434CT-ND CRGP0603F33K 61AC7154 73AC3697
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 33K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details