TE Connectivity Chip Resistor - Surface Mount CRGP0603F2K7

Description
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130421TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130421TR-ND
Chip Resistor - Surface Mount A130421TR-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130421CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130421CT-ND
Chip Resistor - Surface Mount A130421CT-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130421DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130421DKR-ND
Chip Resistor - Surface Mount A130421DKR-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0603F2K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0603F2K7TR-ND
Chip Resistor - Surface Mount 1111-CRGP0603F2K7TR-ND
CRGP 0603 2K7 1%

CRGP 0603 2K7 1%

Buy Now Datasheet
Res, 2K7, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7143
Res, 2K7, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7143
RES, 2K7, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K7, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3675
Res, 2K7, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3675
RES, 2K7, 1%, 0.25W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 2K7, 1%, 0.25W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130421TR-ND 1111-CRGP0603F2K7TR-ND 61AC7143 73AC3675
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K7, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 2K7, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers