The Resistor, part number 61AC7142, is a 2.2 kΩ thick film chip resistor from the CRGP series by TE Connectivity. It features a case style of 0603, a power rating of 0.25W at 70°C, and a tolerance of ±1%. The maximum working voltage is 50V, with a maximum overload voltage of 100V. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It operates within a temperature range of -55°C to +155°C. The product is RoHS compliant, ensuring it meets environmental regulations. This resistor is ideal for applications requiring compact size and reliable performance in electronic circuits.
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
RES 2.2K OHM 1% 1/4W 0603
RES, 2K2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
RES, 2K2, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 2K2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | A130420CT-ND | CRGP0603F2K2 | 73AC3673 | 61AC7142 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity | Res, 2K2, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |